TE Connectivity Data Connectivity Headers 2378550-6

Description
Body Features Connector & Keying Code : F Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Pin Diameter : .4 MM  [.01 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Housing Color : Nut Brown Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : F Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Pin Diameter : .4 MM  [.01 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Housing Color : Nut Brown Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2378550-6 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2378550-6
Data Connectivity Headers 2378550-6
Body Features Connector & Keying Code : F Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Pin Diameter : .4 MM  [.01 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Housing Color : Nut Brown Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : F

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Mating Pin Diameter : .4 MM  [.01 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]
  • Housing Color : Nut Brown

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2378550-6
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A3250-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Voltage Rating 30 volts
View Details
2 suppliers