TE Connectivity Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity 2377783-4

Description
CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity - 27AK3847 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity
27AK3847
Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity 27AK3847
CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes

CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Positions; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK3847
Product Name Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details