TE Connectivity Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity 2377783-2

Description
CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity - 27AK3845 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity
27AK3845
Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity 27AK3845
CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes

CONN, TAB HOUSING, 36POS, 36V, PA66+GF30; Product Range:MCP 1.5K Series; Gender:-; No. of Positions:36Positions; For Use With:AMP MCP 1.5K Series 1241846-1 & 964267-1 Tab Contacts; IP Rating:-; Voltage Rating:36V; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK3845
Product Name Conn, Tab Housing, 36Pos, 36V, Pa66+Gf30; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details