TE Connectivity Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity 2377780-3

Description
CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes
Datasheet
Description
CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity - 27AK3843 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity
27AK3843
Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity 27AK3843
CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes

CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Positions; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK3843
Product Name Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details