TE Connectivity Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity 2377780-1

Description
CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes
Datasheet
Description
CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity - 27AK3841 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity
27AK3841
Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity 27AK3841
CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Position s; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes

CONN, PLUG HOUSING, 36POS, 36V, PA66+GF; Product Range:MCP 1.5K Series; Gender:Plug; No. of Positions:36Positions; For Use With:AMP MCP 1.5K Series 1534334-1 & 1241374-1 Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK3841
Product Name Conn, Plug Housing, 36Pos, 36V, Pa66+Gf; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details