Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main (AWGKC) : 556.5 (30/7), 605 (24/7 - 30/19), 636 (30/19 - 24/7), 715 (24/7 - 30/19) Compatible Conductor Range - Main (AAC) (AWGKC) : 715 (45/7), 795 (26/7) Compatible Conductor Range - Tap : 107 MMSQ , 53.5 MMSQ , 67.4 MMSQ [4/0 - 4/0 AWGKC , 1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 53.5 MMSQ , 33.6 MMSQ , 85 MMSQ , 107 MMSQ [1/0 - 1/0 AWGKC , 3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC , 2 - 2 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 53.5 MMSQ , 67.4 MMSQ , 33.6 MMSQ , 107 MMSQ [3/0 - 3/0 AWGKC , 2 - 2 AWGKC , 4/0 - 4/0 AWGKC , 1/0 - 1/0 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main (AWGKC) : 556.5 (30/7), 605 (24/7 - 30/19), 636 (30/19 - 24/7), 715 (24/7 - 30/19)
- Compatible Conductor Range - Main (AAC) (AWGKC) : 715 (45/7), 795 (26/7)
- Compatible Conductor Range - Tap : 107 MMSQ , 53.5 MMSQ , 67.4 MMSQ [4/0 - 4/0 AWGKC , 1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ]
- Compatible Conductor Range - Tap (AAC) : 53.5 MMSQ , 33.6 MMSQ , 85 MMSQ , 107 MMSQ [1/0 - 1/0 AWGKC , 3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC , 2 - 2 AWGKC ]
- Compatible Conductor Range - Tap (ACSR) : 53.5 MMSQ , 67.4 MMSQ , 33.6 MMSQ , 107 MMSQ [3/0 - 3/0 AWGKC , 2 - 2 AWGKC , 4/0 - 4/0 AWGKC , 1/0 - 1/0 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]