Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main (AWGKC) : 605 (24/7 - 30/19), 636 (30/19 - 24/7), 715 (24/7 - 30/19) Compatible Conductor Range - Main (AAC) (AWGKC) : 715 (45/7), 795 (26/7) Compatible Conductor Range - Tap (AAC) (AWGKC) : 556 (26/7), 636 (26/7), 795 (26/7)
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main (AWGKC) : 605 (24/7 - 30/19), 636 (30/19 - 24/7), 715 (24/7 - 30/19)
- Compatible Conductor Range - Main (AAC) (AWGKC) : 715 (45/7), 795 (26/7)
- Compatible Conductor Range - Tap (AAC) (AWGKC) : 556 (26/7), 636 (26/7), 795 (26/7)
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]