TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2376821-1

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 7529 Packaging Features Packaging Method : Tray Packaging Quantity : 8 Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 7529 Packaging Features Packaging Method : Tray Packaging Quantity : 8 Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2376821-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2376821-1
Connector Hardware, Mounts, Locks & Retainers 2376821-1
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 7529 Packaging Features Packaging Method : Tray Packaging Quantity : 8 Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 7529

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 8

Product Type Features


  • Connector Hardware Accessory Type : Backplate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Socket Accessories - 17-2376821-1-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-2376821-1-ND
Socket Accessories 17-2376821-1-ND
LGA7529 BACKPLATE ASSY,SHORT STU

LGA7529 BACKPLATE ASSY,SHORT STU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2376821-1 17-2376821-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products