Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 135.19 MMSQ , 170.46 MMSQ , 201.42 MMSQ , 241.7 MMSQ , 177.35 MMSQ , 281.98 MMSQ [266.8 - 266.8 AWGKC , 477 - 477 AWGKC , 397.5 - 397.5 AWGKC , 350 - 350 AWGKC , 336.4 - 336.4 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ , 33.6 MMSQ , 85 MMSQ , 53.4 MMSQ , 21.2 MMSQ [2/0 - 2/0 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC , 3/0 - 3/0 AWGKC , 2 - 2 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 135.19 MMSQ , 170.46 MMSQ , 201.42 MMSQ , 241.7 MMSQ , 177.35 MMSQ , 281.98 MMSQ [266.8 - 266.8 AWGKC , 477 - 477 AWGKC , 397.5 - 397.5 AWGKC , 350 - 350 AWGKC , 336.4 - 336.4 AWGKC , 556.5 - 556.5 AWGKC ]
- Compatible Conductor Range - Tap : 67.4 MMSQ , 33.6 MMSQ , 85 MMSQ , 53.4 MMSQ , 21.2 MMSQ [2/0 - 2/0 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC , 3/0 - 3/0 AWGKC , 2 - 2 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]