Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 281.98 MMSQ , 241.7 MMSQ , 201.42 MMSQ , 170.46 MMSQ [477 - 477 AWGKC , 397.5 - 397.5 AWGKC , 336.4 - 336.4 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 253.35 MMSQ , 85 MMSQ , 135.19 MMSQ , 241.7 MMSQ , 107 MMSQ , 67.4 MMSQ , 126.68 MMSQ [250 - 250 AWGKC , 477 - 477 AWGKC , 2/0 - 2/0 AWGKC , 4/0 - 4/0 AWGKC , 500 - 500 AWGKC , 266.8 - 266.8 AWGKC , 3/0 - 3/0 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 281.98 MMSQ , 241.7 MMSQ , 201.42 MMSQ , 170.46 MMSQ [477 - 477 AWGKC , 397.5 - 397.5 AWGKC , 336.4 - 336.4 AWGKC , 556.5 - 556.5 AWGKC ]
- Compatible Conductor Range - Tap : 253.35 MMSQ , 85 MMSQ , 135.19 MMSQ , 241.7 MMSQ , 107 MMSQ , 67.4 MMSQ , 126.68 MMSQ [250 - 250 AWGKC , 477 - 477 AWGKC , 2/0 - 2/0 AWGKC , 4/0 - 4/0 AWGKC , 500 - 500 AWGKC , 266.8 - 266.8 AWGKC , 3/0 - 3/0 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]