TE Connectivity Wedge Connectors 2376750-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 281.98 MMSQ , 241.7 MMSQ  [477 - 477 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 280 MMSQ , 177 MMSQ , 203 MMSQ  [397.5 - 397.5 AWGKC , 336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 556.5 - 556.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 281.98 MMSQ , 241.7 MMSQ  [477 - 477 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 280 MMSQ , 177 MMSQ , 203 MMSQ  [397.5 - 397.5 AWGKC , 336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 556.5 - 556.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2376750-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2376750-1
Wedge Connectors 2376750-1
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 281.98 MMSQ , 241.7 MMSQ  [477 - 477 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 280 MMSQ , 177 MMSQ , 203 MMSQ  [397.5 - 397.5 AWGKC , 336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 556.5 - 556.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 281.98 MMSQ , 241.7 MMSQ  [477 - 477 AWGKC , 556.5 - 556.5 AWGKC ]
  • Compatible Conductor Range - Tap : 280 MMSQ , 177 MMSQ , 203 MMSQ  [397.5 - 397.5 AWGKC , 336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 556.5 - 556.5 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Hot Stick Accessories, Insulated Cover

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2376750-1
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details