Connectors
250 FASTON PCB TAB TPBR, 3P
Quick Connect Connector
Quick Connect Connector
PCB TERMINAL, 6.35MM, 1.5MM, BRASS; Product Range:FASTON 250 Series; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.5mm; Terminal Plating:Tin RoHS Compliant: Yes
PCB TERMINAL, 6.35MM, 1.5MM, BRASS; Product Range:FASTON 250 Series; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.5mm; Terminal Plating:Tin RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2376579-2 | 2376579-2 | 17-2376579-2CT-ND | 76AJ3464 |
| Product Name | Connectors Terminals, Stamped PCB, Quick Connect/Tab | Quick Connects, Quick Disconnect Connectors | Pcb Terminal, 6.35Mm, 1.5Mm, Brass; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug |