TE Connectivity Dead Break Connections 2376214-2

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2376214-2 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2376214-2
Dead Break Connections 2376214-2
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 400
  • Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2376214-2
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers