TE Connectivity Data Connectivity Headers 2375248-1

Description
Body Features Body Material : PBT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3, 20 Contact Type : Pin Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 38 MM  [1.496 INCH ] Product Length : 42 MM  [1.653 INCH ] Product Width : 41.5 MM  [1.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18143 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3, 20 Contact Type : Pin Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 38 MM  [1.496 INCH ] Product Length : 42 MM  [1.653 INCH ] Product Width : 41.5 MM  [1.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18143 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2375248-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2375248-1
Data Connectivity Headers 2375248-1
Body Features Body Material : PBT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3, 20 Contact Type : Pin Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 38 MM  [1.496 INCH ] Product Length : 42 MM  [1.653 INCH ] Product Width : 41.5 MM  [1.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18143 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF
  • Connector & Keying Code : A
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3, 20
  • Contact Type : Pin
  • Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ]
  • Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 38 MM  [1.496 INCH ]
  • Product Length : 42 MM  [1.653 INCH ]
  • Product Width : 41.5 MM  [1.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP6K9K, IP67

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Power & Signal
  • Operating Frequency Range (GHZ) : 0 - .1, 0 - 1
  • Shielded : Yes
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 208-18143

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers, Male Pins - 1734-2375248-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2375248-1-ND
Headers, Male Pins 1734-2375248-1-ND
HD MATENET 1+2POS HDR ASSY GRP C

HD MATENET 1+2POS HDR ASSY GRP C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2375248-1 1734-2375248-1-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104130-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers