TE Connectivity Data Connectivity Headers 2375237-1

Description
Body Features Body Material : PBT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 55.12 MM  [2.16 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18145 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 55.12 MM  [2.16 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18145 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2375237-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2375237-1
Data Connectivity Headers 2375237-1
Body Features Body Material : PBT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 55.12 MM  [2.16 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18145 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF
  • Connector & Keying Code : A
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Pin
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.019 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 25.7 MM  [1.01 INCH ]
  • Product Length : 55.12 MM  [2.16 INCH ]
  • Product Width : 42.3 MM  [1.66 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 12.3 MM  [.484 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP67, IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 1, 0 - .1
  • Shielded : Yes
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 208-18145

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers, Male Pins - 1734-2375237-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2375237-1-ND
Headers, Male Pins 1734-2375237-1-ND
HD MATENET 3+0POS HDR ASSY GRP E

HD MATENET 3+0POS HDR ASSY GRP E

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2375237-1 1734-2375237-1-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data