TE Connectivity LGA Sockets 2375157-1

Description
Configuration Features Grid Spacing (MM) : .81389 x .9398 Number of Positions : 7529 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] IC Socket Type : LGA 7529 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tray/Box Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball
Request a Quote
Description
Configuration Features Grid Spacing (MM) : .81389 x .9398 Number of Positions : 7529 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] IC Socket Type : LGA 7529 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tray/Box Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LGA Sockets - 2375157-1 - TE Connectivity
Berwyn, PA, United States
LGA Sockets
2375157-1
LGA Sockets 2375157-1
Configuration Features Grid Spacing (MM) : .81389 x .9398 Number of Positions : 7529 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] IC Socket Type : LGA 7529 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tray/Box Tray Color : Black Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball

Configuration Features


  • Grid Spacing (MM) : .81389 x .9398
  • Number of Positions : 7529

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • IC Socket Type : LGA 7529

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Method : Tray/Box
  • Tray Color : Black

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component

Termination Features


  • Termination Method to PCB : Surface Mount - Solder Ball
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2375157-1
Product Name LGA Sockets
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102567-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102977-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details