TE Connectivity Backplane Fiber Optics 2375154-2

Description
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2375154-2 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2375154-2
Backplane Fiber Optics 2375154-2
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Fibers : 24

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 87, VITA 66.5
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : MT Ferrule Kit Without Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2375154-2
Product Name Backplane Fiber Optics
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details