Configuration Features Number of Fibers : 12
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Fibers : 12
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features Number of Fibers : 12
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
Number of Fibers : 12
Dimensions
Compatible Fiber Diameter (MICM) : 125
Product Type Features
Fiber Optic Connector Type : VITA 87, VITA 66.5
Fiber Optic Mode : Multimode
Fiber Optic Product Type : MT Ferrule Kit Without Pins
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]