TE Connectivity Backplane Fiber Optics 2375153-2

Description
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2375153-2 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2375153-2
Backplane Fiber Optics 2375153-2
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 87, VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Fibers : 24

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 87, VITA 66.5
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : MT Ferrule Kit With Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Fiber Optic Connector Accessories - 844-2375153-2-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
844-2375153-2-ND
Fiber Optic Connector Accessories 844-2375153-2-ND
KIT, MT FERRULE WITH PINS NEW UN

KIT, MT FERRULE WITH PINS NEW UN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2375153-2 844-2375153-2-ND
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products