TE Connectivity Backplane Fiber Optics 2375153-1

Description
Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5, VITA 87 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5, VITA 87 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2375153-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2375153-1
Backplane Fiber Optics 2375153-1
Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5, VITA 87 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Fibers : 12

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 66.5, VITA 87
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : MT Ferrule Kit With Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2375153-1
Product Name Backplane Fiber Optics
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers