TE Connectivity Data Connectivity Headers 2374902-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter (MM) : .5 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter (MM) : .5 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2374902-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2374902-1
Data Connectivity Headers 2374902-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter (MM) : .5 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Mating Pin Diameter (MM) : .5

Housing Features


  • Housing Color : Jet Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 105
  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 17-2374902-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
17-2374902-1DKR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 17-2374902-1DKR-ND
GEMNET HDR, ASSY, 2P, 90DEG,COD

GEMNET HDR, ASSY, 2P, 90DEG,COD

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 17-2374902-1CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
17-2374902-1CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 17-2374902-1CT-ND
GEMNET HDR, ASSY, 2P, 90DEG,COD

GEMNET HDR, ASSY, 2P, 90DEG,COD

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 17-2374902-1TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
17-2374902-1TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 17-2374902-1TR-ND
GEMNET HDR, ASSY, 2P, 90DEG,COD

GEMNET HDR, ASSY, 2P, 90DEG,COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2374902-1 17-2374902-1DKR-ND
Product Name Data Connectivity Headers Modular/Ethernet Connector (RJ45, RJ11) Jacks
Connector Type Wire to Board Connector RJ-11; RJ-45; Jack
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data