TE Connectivity Data Connectivity Headers 2374901-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2374901-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2374901-2
Data Connectivity Headers 2374901-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]
  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 17-2374901-2TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
17-2374901-2TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 17-2374901-2TR-ND
GEMNET HDR, ASSY, 1P, 90DEG,COD

GEMNET HDR, ASSY, 1P, 90DEG,COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2374901-2 17-2374901-2TR-ND
Product Name Data Connectivity Headers Modular/Ethernet Connector (RJ45, RJ11) Jacks
Connector Type Wire to Board Connector RJ-11; RJ-45; Jack
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data