TE Connectivity Data Connectivity Headers 2374900-3

Description
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2374900-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2374900-3
Data Connectivity Headers 2374900-3
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]
  • Housing Color : Light Blue

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2374900-3
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6877 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
SMD 4A Electronic Connector - 316-104652-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination SMD/SMT
Voltage Rating 30 volts
Current Rating 4.0 amps
View Details
4 suppliers
Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers