TE Connectivity Connector Hardware 2374563-1

Description
Body Features Primary Product Material : Steel Configuration Features Accessory Placement Location : Midplane Number of Positions : 1 Product Type Features Connector Hardware Accessory Type : Hex Nut
Request a Quote
Description
Body Features Primary Product Material : Steel Configuration Features Accessory Placement Location : Midplane Number of Positions : 1 Product Type Features Connector Hardware Accessory Type : Hex Nut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 2374563-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
2374563-1
Connector Hardware 2374563-1
Body Features Primary Product Material : Steel Configuration Features Accessory Placement Location : Midplane Number of Positions : 1 Product Type Features Connector Hardware Accessory Type : Hex Nut

Body Features


  • Primary Product Material : Steel

Configuration Features


  • Accessory Placement Location : Midplane
  • Number of Positions : 1

Product Type Features


  • Connector Hardware Accessory Type : Hex Nut
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2374563-1
Product Name Connector Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details