TE Connectivity Connector Hardware 2374557-1

Description
Body Features Primary Product Material : Steel Configuration Features Number of Positions : 1 Product Type Features Connector Hardware Accessory Type : Hex Nut
Request a Quote
Description
Body Features Primary Product Material : Steel Configuration Features Number of Positions : 1 Product Type Features Connector Hardware Accessory Type : Hex Nut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 2374557-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
2374557-1
Connector Hardware 2374557-1
Body Features Primary Product Material : Steel Configuration Features Number of Positions : 1 Product Type Features Connector Hardware Accessory Type : Hex Nut

Body Features


  • Primary Product Material : Steel

Configuration Features


  • Number of Positions : 1

Product Type Features


  • Connector Hardware Accessory Type : Hex Nut
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2374557-1
Product Name Connector Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers