TE Connectivity Headers, Male Pins 2373378-6

Description
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2373378-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2373378-6-ND
Headers, Male Pins 17-2373378-6-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity - 83AH7186 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity
83AH7186
Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity 83AH7186
PIN HEADER, BOARD-TO-BOARD, 6POS, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 6POS, SMT; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2373378-6-ND 83AH7186
Product Name Headers, Male Pins Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106262-4003004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Headers, Male Pins - A28672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details