TE Connectivity Connectors Crimp Housings, Series Mating PCB Headers 2373376-6

Description
6P,2MM,SHRD HDR,DRVT, SMD,0.1AU,TB
Request a Quote Datasheet
Description
6P,2MM,SHRD HDR,DRVT, SMD,0.1AU,TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 2373376-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
2373376-6
Connectors Crimp Housings, Series Mating PCB Headers 2373376-6
6P,2MM,SHRD HDR,DRVT, SMD,0.1AU,TB

6P,2MM,SHRD HDR,DRVT, SMD,0.1AU,TB

Buy Now
Headers, Male Pins - 17-2373376-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2373376-6-ND
Headers, Male Pins 17-2373376-6-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity - 83AH7184 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity
83AH7184
Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity 83AH7184
PIN HEADER, BOARD-TO-BOARD, 6POS, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 6POS, SMT; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2373376-6 17-2373376-6-ND 2373376-6 83AH7184
Product Name Connectors Crimp Housings, Series Mating PCB Headers Headers, Male Pins Pin Header, Board-To-Board, 6Pos, Smt; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details