TE Connectivity High Speed Pluggable IO Connectors & Cages 2372928-2

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .8 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Other Included Lightpipe : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Cage Type : Assembly Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .8 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Other Included Lightpipe : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Cage Type : Assembly Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2372928-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2372928-2
High Speed Pluggable IO Connectors & Cages 2372928-2
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .8 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Other Included Lightpipe : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Cage Type : Assembly Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Centerline (Pitch) (MM) : .8

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Heat Sink Compatible : No

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Cage Type : Assembly
  • Pluggable Form Factor : QSFP112
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2372928-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2372928-2TR-ND
Pluggable Connector Assemblies 17-2372928-2TR-ND
QSFP112 RECEPTACLE ASSEMBLY, AU,

QSFP112 RECEPTACLE ASSEMBLY, AU,

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2372928-2CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2372928-2CT-ND
Pluggable Connector Assemblies 17-2372928-2CT-ND
QSFP112 RECEPTACLE ASSEMBLY, AU,

QSFP112 RECEPTACLE ASSEMBLY, AU,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2372928-2 17-2372928-2TR-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26376-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
Headers, Male Pins - 104076-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
Headers, Male Pins - A28641-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28484-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers