TE Connectivity Applicators 2372728-1

Description
Contact Features Crimp Type : Special Crimp Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : Special Crimp Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2372728-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2372728-1
Applicators 2372728-1
Contact Features Crimp Type : Special Crimp Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : Special Crimp

Other


  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2372728-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803125-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimp Tool Amp Te Connectivity - 86W1143 - Newark, An Avnet Company
Specs
Form Factor Handheld
View Details
Tools - 1-1552164-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details