Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIE SETS
TE CONNECTIVITY
2372541-2 -- CRIMP HEADS, DIE SETS
TE Connectivity
Crimp Heads, Die Sets
2372541-2
Description
SDE F 1.2 MM SWS 15--18 DIE SET
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SDE F 1.2 MM SWS 15--18 DIE SET
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Crimp Heads, Die Sets
2132-2372541-2-ND
Crimp Heads, Die Sets
2132-2372541-2-ND
SDE F 1.2 MM SWS 15--18 DIE SET
SDE F 1.2 MM SWS 15--18 DIE SET
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Die Sets
Product Number
2132-2372541-2-ND
Product Name
Crimp Heads, Die Sets
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Crimp Heads, Die Sets
1303G17
View Details
RS Components, Ltd.
Die Nuts
3007537
View Details
Kuriyama of America, Inc.
Marking Die KCMARKH Series Closed Diameter 25 mm
KCMARKH119-25
View Details
L-com, Inc.
10 Position Die Set with Secondary Strain Relief
HTS7100-10
View Details