TE Connectivity Hand Crimping Tools 2372541-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2372541-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2372541-1
Hand Crimping Tools 2372541-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now Datasheet
Crimp Tools - 2687147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
2687147
Crimp Tools 2687147
TE Connectivity 2372541-1 Crimp Tool

TE Connectivity 2372541-1 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - 2132-2372541-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2372541-1-ND
Crimpers, Applicators, Presses 2132-2372541-1-ND
SDE F 1.2 MM SWS 15--18 ASSY

SDE F 1.2 MM SWS 15--18 ASSY

Buy Now Datasheet
Crimp Tool, Ratchet, 18-15Awg; Crimp Tool Type Buchanan Te Connectivity - 47AK6134 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 18-15Awg; Crimp Tool Type Buchanan Te Connectivity
47AK6134
Crimp Tool, Ratchet, 18-15Awg; Crimp Tool Type Buchanan Te Connectivity 47AK6134
CRIMP TOOL, RATCHET, 18-15AWG; Crimp Tool Type:Ratchet; For Use With:AMP MCON 1.2mm Series 1718763 18-15AWG Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 18-15AWG; Crimp Tool Type:Ratchet; For Use With:AMP MCON 1.2mm Series 1718763 18-15AWG Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2372541-1 2687147 2132-2372541-1-ND 47AK6134
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 18-15Awg; Crimp Tool Type Buchanan Te Connectivity
Application / Connector Type General Application 1718763
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1722337-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details