TE Connectivity PCI & PCI Express Connectors 2372484-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 98 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 98 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 2372484-3 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
2372484-3
PCI & PCI Express Connectors 2372484-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 98 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 98
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Industry Standards


  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Edgeboard Connectors - 17-2372484-3-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2372484-3-ND
Edgeboard Connectors 17-2372484-3-ND
Position Connector

Position Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2372484-3 2372484-3 17-2372484-3-ND
Product Name PCI & PCI Express Connectors Edgeboard Connectors
Connector Type Board to Board Connector
Mounting Board Mount Board Edge, Straddle Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data