TE Connectivity Pluggable IO Connectors & Cages 2372133-2

Description
Configuration Features Number of Positions : 76 Contact Features Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Packaging Features Packaging Method : Tape Product Type Features Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 76 Contact Features Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Packaging Features Packaging Method : Tape Product Type Features Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2372133-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2372133-2
Pluggable IO Connectors & Cages 2372133-2
Configuration Features Number of Positions : 76 Contact Features Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Packaging Features Packaging Method : Tape Product Type Features Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 76

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : QSFP DD

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable I/O Connectors - 2515132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2515132
Pluggable I/O Connectors 2515132
TE Connectivity 2372133-2 Connector

TE Connectivity 2372133-2 Connector

Supplier's Site
Pluggable I/O Connectors - 2515131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2515131
Pluggable I/O Connectors 2515131
TE Connectivity 2372133-2 Connector

TE Connectivity 2372133-2 Connector

Supplier's Site
Pluggable Connector Assemblies - 17-2372133-2CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2372133-2CT-ND
Pluggable Connector Assemblies 17-2372133-2CT-ND
RCPT CONN 76 POSN QSFP-DD 112 W/

RCPT CONN 76 POSN QSFP-DD 112 W/

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2372133-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2372133-2TR-ND
Pluggable Connector Assemblies 17-2372133-2TR-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2372133-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2372133-2DKR-ND
Pluggable Connector Assemblies 17-2372133-2DKR-ND
RCPT CONN 76 POSN QSFP-DD 112 W/

RCPT CONN 76 POSN QSFP-DD 112 W/

Buy Now Datasheet
I/o Conn, Qsfp-Dd, Rcpt, 76Pos, 1Port; Connector Type Amp - Te Connectivity - 32AK8951 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Qsfp-Dd, Rcpt, 76Pos, 1Port; Connector Type Amp - Te Connectivity
32AK8951
I/o Conn, Qsfp-Dd, Rcpt, 76Pos, 1Port; Connector Type Amp - Te Connectivity 32AK8951
I/O CONN, QSFP-DD, RCPT, 76POS, 1PORT; Connector Type:QSFP-DD; No. of Contacts:76Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

I/O CONN, QSFP-DD, RCPT, 76POS, 1PORT; Connector Type:QSFP-DD; No. of Contacts:76Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2372133-2 2515132 17-2372133-2CT-ND 32AK8951
Product Name Pluggable IO Connectors & Cages Pluggable I/O Connectors Pluggable Connector Assemblies I/o Conn, Qsfp-Dd, Rcpt, 76Pos, 1Port; Connector Type Amp - Te Connectivity
Termination Surface Mount Surface Mount
Current Rating 0.5 amps
Geometry Straight
Unlock Full Specs
to access all available technical data