Connectors
Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Number of Positions: 35
Pitch: 0.157" (4.00mm)
Connector Type: Plug
Contact Type: Female Socket
Package: Tray
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
35POS,AMPSEAL,SOC HSG ASSY,SLD
Housing for Female Terminals Product overview: 2371885-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2371885-1 can be used for catalog matching and distributor lookup.
35POS,AMPSEAL,SOC HSG ASSY,SLD,C
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2371885-1 | 2371885-1 | 340-2371885-1 | 1734-2371885-1-ND | |
| Product Name | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Connectors Unreviewed | Electronic Connector | Rectangular Connector Housings | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |