TE Connectivity Hand Crimping Tools 2371642-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2371642-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2371642-1
Hand Crimping Tools 2371642-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2371642-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2371642-1-ND
Crimpers, Applicators, Presses 2132-2371642-1-ND
SDE F POWER 2.5 22-26 ASSY

SDE F POWER 2.5 22-26 ASSY

Buy Now Datasheet
Crimp Tool, Ratchet, 26-22Awg; Crimp Tool Type Amp Te Connectivity - 57AK8737 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 26-22Awg; Crimp Tool Type Amp Te Connectivity
57AK8737
Crimp Tool, Ratchet, 26-22Awg; Crimp Tool Type Amp Te Connectivity 57AK8737
CRIMP TOOL, RATCHET, 26-22AWG; Crimp Tool Type:Ratchet; For Use With:AMP Economy Power 2.5 Series 2110989 26-22AWG Socket Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 26-22AWG; Crimp Tool Type:Ratchet; For Use With:AMP Economy Power 2.5 Series 2110989 26-22AWG Socket Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2371642-1 2132-2371642-1-ND 57AK8737
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 26-22Awg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579028-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1803212-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details