TE Connectivity Automotive Connector EMC Shielding 2371243-1

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2371243-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2371243-1
Automotive Connector EMC Shielding 2371243-1
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector Accessories - 1734-2371243-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-2371243-1-ND
Circular Connector Accessories 1734-2371243-1-ND
CU ALLOY,OUTER FERRULE,ICT CVE

CU ALLOY,OUTER FERRULE,ICT CVE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2371243-1 2371243-1 1734-2371243-1-ND
Product Name Automotive Connector EMC Shielding Circular Connector Accessories
Connector Type Automotive Connector; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1-1924513-9 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
Circular Connector Contacts - 100060-26-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115124R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) ? to 10 AWG
View Details
2 suppliers