TE Connectivity Automotive Connector EMC Shielding 2371242-4

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 1 Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 1 Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2371242-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2371242-4
Automotive Connector EMC Shielding 2371242-4
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 1 Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Positions : 1

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Circular Connector Accessories - 1734-2371242-4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-2371242-4-ND
Circular Connector Accessories 1734-2371242-4-ND
CU ALLOY,INNER FERRULE,ICT CVE

CU ALLOY,INNER FERRULE,ICT CVE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2371242-4 1734-2371242-4-ND
Product Name Automotive Connector EMC Shielding Circular Connector Accessories
Connector Type Automotive Connector; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-2-Z-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-1-2407269-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Mounting Panel Mount
View Details
7 suppliers