TE Connectivity Automotive Connector EMC Shielding 2371242-1

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2371242-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2371242-1
Automotive Connector EMC Shielding 2371242-1
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector Accessories - 1734-2371242-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-2371242-1-ND
Circular Connector Accessories 1734-2371242-1-ND
CU ALLOY,INNER FERRULE,ICT CVE

CU ALLOY,INNER FERRULE,ICT CVE

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
2371242-1
Connectors >> Thimble/Copper Rod/Test Ring 2371242-1
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2371242-1 2371242-1 1734-2371242-1-ND 2371242-1
Product Name Automotive Connector EMC Shielding Circular Connector Accessories Connectors >> Thimble/Copper Rod/Test Ring
Connector Type Automotive Connector; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Din Rail, Channel - 17-1SNA115126R0100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Automotive Headers - 1-2310578-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details