TE Connectivity Rectangular Wire & Cable Connectors & Housings 2371224-6

Description
Body Features Primary Product Color : Light Green Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material Thickness (MICM) : 0.05 - 0.127 Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 24 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Green Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material Thickness (MICM) : 0.05 - 0.127 Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 24 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2371224-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2371224-6
Rectangular Wire & Cable Connectors & Housings 2371224-6
Body Features Primary Product Color : Light Green Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material Thickness (MICM) : 0.05 - 0.127 Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 24 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Light Green

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material Thickness (MICM) : 0.05 - 0.127
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 16 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon 66 GF

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2371224-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2371224-6-ND
Rectangular Connector Housings 17-2371224-6-ND
5.0 PK SMT, 2P PLUG, PALE GREEN

5.0 PK SMT, 2P PLUG, PALE GREEN

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2371224-6 17-2371224-6-ND 2371224-6
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details