TE ConnectivityIndustrial Mini I/O Connectors2371136-2
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel
Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Other Field Serviceable : No
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O
Signal Characteristics Data Rate (GBS) : .1, 1, .01
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel
Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Other Field Serviceable : No
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O
Signal Characteristics Data Rate (GBS) : .1, 1, .01
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel
Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Other Field Serviceable : No
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O
Signal Characteristics Data Rate (GBS) : .1, 1, .01
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Shield Material : Copper Alloy
Shield Plating Material : Nickel
Configuration Features
Connector Contact Density : High
Number of Loaded Positions : 8
Number of Positions : 8
Port Matrix Configuration : 1 x 1
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 1.5
Contact Mating Area Plating Material : Gold (Au)
Contact Underplating Material : Nickel
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Color : Black
Housing Material : Thermoplastic
Industry Standards
Performance Category : Cat 5e
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mating Alignment : With
Mating Alignment Type : Keyed
PCB Mount Retention Type : Mounting Screw
Panel Mount Feature : Without
Operation/Application
Circuit Application : Power & Signal
Other
Field Serviceable : No
Packaging Features
Packaging Method : Bag & Box
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector System : Cable-to-Board, Cable-to-Cable
Modular Connector Style : Plug
Modular Jacks & Plugs Products : Industrial Mini I/O
Signal Characteristics
Data Rate (GBS) : .1, 1, .01
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]