TE Connectivity ™ Circular Connector Housings 2371035-1

Description
3POS,DIA 4MM,SOC HSG ASSY,SLD,CO
Request a Quote Datasheet
Description
3POS,DIA 4MM,SOC HSG ASSY,SLD,CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-2371035-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-2371035-1-ND
Circular Connector Housings 1734-2371035-1-ND
3POS,DIA 4MM,SOC HSG ASSY,SLD,CO

3POS,DIA 4MM,SOC HSG ASSY,SLD,CO

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1366090-2371035-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1366090-2371035-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1366090-2371035-1
Win Source Part Number: 1366090-2371035-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 140°C Fake Threat In the Open Market: 55 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: HVA Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Shielding: Shielded Connector Type: Plug Housing Number of Positions: 3 Fastening Type: Threaded Contact Shape: Circular Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Orientation: A Shell Material: Copper Alloy Housing Color: Orange Note: Contacts Not Included Insert Material: Polyamide (PA66), Nylon 6/6, Glass Filled Primary Material: Metal

Win Source Part Number: 1366090-2371035-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 140°C
Fake Threat In the Open Market: 55 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: HVA
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Shielded
Connector Type: Plug Housing
Number of Positions: 3
Fastening Type: Threaded
Contact Shape: Circular
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Orientation: A
Shell Material: Copper Alloy
Housing Color: Orange
Note: Contacts Not Included
Insert Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1734-2371035-1-ND 1366090-2371035-1
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details