TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2371020-3

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 8000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 8000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2371020-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2371020-3
Connector Hardware, Mounts, Locks & Retainers 2371020-3
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 8000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 8000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2371020-3
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details