TE Connectivity Automotive Housing, Plug, 1Pos; Product Range Te Connectivity 2371019-1

Description
AUTOMOTIVE HOUSING, PLUG, 1POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 1POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 1Pos; Product Range Te Connectivity - 55AJ1971 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 1Pos; Product Range Te Connectivity
55AJ1971
Automotive Housing, Plug, 1Pos; Product Range Te Connectivity 55AJ1971
AUTOMOTIVE HOUSING, PLUG, 1POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 1POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:1Positions; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ1971
Product Name Automotive Housing, Plug, 1Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details