TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 2371017-1

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity - 55AJ1970 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
55AJ1970
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 55AJ1970
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:IPT-HD Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP IPT-HD Series Ring Tongue Terminals; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ1970
Product Name Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details