TE Connectivity Automotive Headers 2370719-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2370719-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2370719-2
Automotive Headers 2370719-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 52
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ]

Industry Standards


  • UL Flammability Rating : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Headers, Male Pins - 1734-2370719-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2370719-2-ND
Headers, Male Pins 1734-2370719-2-ND
52POS,HYBRID,HDR ASSY,180DEG

52POS,HYBRID,HDR ASSY,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2370719-2 1734-2370719-2-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data