Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 12
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 34.5, 32.6
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Approved Standards Products : NEMA, IEC
Operation/Applicatio
n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Asia (Except China), Americas, Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted Stud Size : 40
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Stud, Stranded
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 34.5, 32.6
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Approved Standards Products : NEMA, IEC
Operation/Application
- Mechanical Connector Product Type : Connector
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Asia (Except China), Americas, Europe, Middle East & Africa
Product Type Features
- Installation Technology : Bolted
- Stud Size : 40