TE Connectivity Power Cable 2370657-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 29 Dimensions Power Cable Conductor Diameter : 1.5 MM  [.059 INCH ] Power Cable Wire Diameter : 5.3 - 6.2 MM  [.209 - .244 INCH ] Wire Size (MMSQ) : 1.5 Product Type Features Cable Insulation Style : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 29 Dimensions Power Cable Conductor Diameter : 1.5 MM  [.059 INCH ] Power Cable Wire Diameter : 5.3 - 6.2 MM  [.209 - .244 INCH ] Wire Size (MMSQ) : 1.5 Product Type Features Cable Insulation Style : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2370657-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2370657-1
Power Cable 2370657-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 29 Dimensions Power Cable Conductor Diameter : 1.5 MM  [.059 INCH ] Power Cable Wire Diameter : 5.3 - 6.2 MM  [.209 - .244 INCH ] Wire Size (MMSQ) : 1.5 Product Type Features Cable Insulation Style : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : BK
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 29

Dimensions


  • Power Cable Conductor Diameter : 1.5 MM  [.059 INCH ]
  • Power Cable Wire Diameter : 5.3 - 6.2 MM  [.209 - .244 INCH ]
  • Wire Size (MMSQ) : 1.5

Product Type Features


  • Cable Insulation Style : Single

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2370657-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 169831-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 069844-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 002643-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 076147-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details