TE Connectivity Power Cable 2370608-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Strands : 1952 Dimensions Power Cable Conductor Diameter : 27.6 MM  [1.087 INCH ] Power Cable Wire Diameter : 28.1 - 32.9 MM  [1.106 - 1.295 INCH ] Wire Size (MMSQ) : 400 Product Type Features Cable Insulation Style : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Strands : 1952 Dimensions Power Cable Conductor Diameter : 27.6 MM  [1.087 INCH ] Power Cable Wire Diameter : 28.1 - 32.9 MM  [1.106 - 1.295 INCH ] Wire Size (MMSQ) : 400 Product Type Features Cable Insulation Style : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2370608-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2370608-1
Power Cable 2370608-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Strands : 1952 Dimensions Power Cable Conductor Diameter : 27.6 MM  [1.087 INCH ] Power Cable Wire Diameter : 28.1 - 32.9 MM  [1.106 - 1.295 INCH ] Wire Size (MMSQ) : 400 Product Type Features Cable Insulation Style : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : BK
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Strands : 1952

Dimensions


  • Power Cable Conductor Diameter : 27.6 MM  [1.087 INCH ]
  • Power Cable Wire Diameter : 28.1 - 32.9 MM  [1.106 - 1.295 INCH ]
  • Wire Size (MMSQ) : 400

Product Type Features


  • Cable Insulation Style : Single

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2370608-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 126951-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 002643-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Ribbon & Flat Cable - 1-57040-3 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Power Cable - 0731363001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details