TE Connectivity Multicore Cable 2369894-1

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Red, Black, Blue, White Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Dimensions Conductor Diameter Range : 2.85 MM  [.112 INCH ] Conductor Insulation Diameter : 10 MM  [.39 INCH ] Outside Cable Diameter : 8.8 - 10 MM  [.346 - .394 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Wire Size (CMA) : 4107 - 6530 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Red, Black, Blue, White Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Dimensions Conductor Diameter Range : 2.85 MM  [.112 INCH ] Conductor Insulation Diameter : 10 MM  [.39 INCH ] Outside Cable Diameter : 8.8 - 10 MM  [.346 - .394 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Wire Size (CMA) : 4107 - 6530 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 2369894-1 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
2369894-1
Multicore Cable 2369894-1
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Red, Black, Blue, White Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Dimensions Conductor Diameter Range : 2.85 MM  [.112 INCH ] Conductor Insulation Diameter : 10 MM  [.39 INCH ] Outside Cable Diameter : 8.8 - 10 MM  [.346 - .394 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Wire Size (CMA) : 4107 - 6530 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : Red, Black, Blue, White
  • Wire Color (Stripe) : Black

Configuration Features


  • Conductor Configuration : Twisted Quad
  • Number of Conductors : 4

Dimensions


  • Conductor Diameter Range : 2.85 MM  [.112 INCH ]
  • Conductor Insulation Diameter : 10 MM  [.39 INCH ]
  • Outside Cable Diameter : 8.8 - 10 MM  [.346 - .394 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14
  • Wire Size (CMA) : 4107 - 6530

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : No

Product Type Features


  • Cable Style : Jacketed
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2369894-1
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications Not Yet Reviewed for EU ELV
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.25-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Power Cable - 147919-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 052495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1206493001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details