TE Connectivity Multicore Cable 2369893-1

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : White, Red, Blue, Black Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.3 MM  [.091 INCH ] Conductor Insulation Diameter : 8.4 MM  [.33 INCH ] Outside Cable Diameter : 7.4 - 8.4 MM  [.291 - .331 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : White, Red, Blue, Black Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.3 MM  [.091 INCH ] Conductor Insulation Diameter : 8.4 MM  [.33 INCH ] Outside Cable Diameter : 7.4 - 8.4 MM  [.291 - .331 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 2369893-1 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
2369893-1
Multicore Cable 2369893-1
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : White, Red, Blue, Black Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.3 MM  [.091 INCH ] Conductor Insulation Diameter : 8.4 MM  [.33 INCH ] Outside Cable Diameter : 7.4 - 8.4 MM  [.291 - .331 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : White, Red, Blue, Black
  • Wire Color (Stripe) : Black

Configuration Features


  • Conductor Configuration : Twisted Quad
  • Number of Conductors : 4
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 2.3 MM  [.091 INCH ]
  • Conductor Insulation Diameter : 8.4 MM  [.33 INCH ]
  • Outside Cable Diameter : 7.4 - 8.4 MM  [.291 - .331 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2583

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : No

Product Type Features


  • Cable Style : Jacketed
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2369893-1
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications Not Yet Reviewed for EU ELV
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 174671-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Multiple Conductor Cables - 484-100G1121-3.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-0 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 150151-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers